GC Electronics Hdmi Cable Assembly; Connector Type A Gc Electronics 65-1960-25

Description
HDMI Cable Assembly; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black; Product Range:-; Cable Length:25ft RoHS Compliant: Yes
Datasheet
Description
HDMI Cable Assembly; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black; Product Range:-; Cable Length:25ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hdmi Cable Assembly; Connector Type A Gc Electronics - 28K7095 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Cable Assembly; Connector Type A Gc Electronics
28K7095
Hdmi Cable Assembly; Connector Type A Gc Electronics 28K7095
HDMI Cable Assembly; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black; Product Range:-; Cable Length:25ft RoHS Compliant: Yes

HDMI Cable Assembly; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black; Product Range:-; Cable Length:25ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 28K7095
Product Name Hdmi Cable Assembly; Connector Type A Gc Electronics
Cable Length 24.93 ft (76 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 2668450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 5.91 ft (18 dm)
Standards / Certifications RoHS
View Details