RS Components, Ltd. HDMI Cables 2668450

Description
5PK 1.8MTR HDMI TO VGA CABLE GOLD PLATED
Request a Quote
Description
5PK 1.8MTR HDMI TO VGA CABLE GOLD PLATED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2668450 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2668450
HDMI Cables 2668450
5PK 1.8MTR HDMI TO VGA CABLE GOLD PLATED

5PK 1.8MTR HDMI TO VGA CABLE GOLD PLATED

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2668450
Product Name HDMI Cables
Cable Length 5.91 ft (18 dm)
Unlock Full Specs
to access all available technical data

Similar Products

DVI Cables - 1765664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DVI Cable
Cable Length 0.1312 ft (0.4000 dm)
Standards / Certifications RoHS
View Details
Video Converters - 1778773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.4921 ft (1.5 dm)
View Details
VGA Cables - 1765666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 16.4 ft (50 dm)
Connector Type Vga
View Details
Video Converters - 1778835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 2.95 ft (9 dm)
Standards / Certifications RoHS
View Details