GC Electronics Hdmi-Dvi Video Cable, 25Ft; Connector Type A Gc Electronics 65-1940-25

Description
HDMI-DVI VIDEO CABLE, 25FT; Connector Type A:HDMI Plug; Connector Type B:DVI-D Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black; Product Range:-; Cable Length:25ft; Reel Length (Imperial):25ft RoHS Compliant: Yes
Description
HDMI-DVI VIDEO CABLE, 25FT; Connector Type A:HDMI Plug; Connector Type B:DVI-D Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black; Product Range:-; Cable Length:25ft; Reel Length (Imperial):25ft RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hdmi-Dvi Video Cable, 25Ft; Connector Type A Gc Electronics - 28K7079 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi-Dvi Video Cable, 25Ft; Connector Type A Gc Electronics
28K7079
Hdmi-Dvi Video Cable, 25Ft; Connector Type A Gc Electronics 28K7079
HDMI-DVI VIDEO CABLE, 25FT; Connector Type A:HDMI Plug; Connector Type B:DVI-D Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black; Product Range:-; Cable Length:25ft; Reel Length (Imperial):25ft RoHS Compliant: Yes

HDMI-DVI VIDEO CABLE, 25FT; Connector Type A:HDMI Plug; Connector Type B:DVI-D Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black; Product Range:-; Cable Length:25ft; Reel Length (Imperial):25ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 28K7079
Product Name Hdmi-Dvi Video Cable, 25Ft; Connector Type A Gc Electronics
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NAM0-54-N - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details