GC Electronics Stereo Phono Audio Cable, 1M, Black; Connector Type A Gc Electronics 65-1719-1M

Description
STEREO PHONO AUDIO CABLE, 1M, BLACK; Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:-; Cable Length:1m RoHS Compliant: Yes
Datasheet
Description
STEREO PHONO AUDIO CABLE, 1M, BLACK; Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:-; Cable Length:1m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stereo Phono Audio Cable, 1M, Black; Connector Type A Gc Electronics - 28K6512 - Newark, An Avnet Company
Chicago, IL, United States
Stereo Phono Audio Cable, 1M, Black; Connector Type A Gc Electronics
28K6512
Stereo Phono Audio Cable, 1M, Black; Connector Type A Gc Electronics 28K6512
STEREO PHONO AUDIO CABLE, 1M, BLACK; Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:-; Cable Length:1m RoHS Compliant: Yes

STEREO PHONO AUDIO CABLE, 1M, BLACK; Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:-; Cable Length:1m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 28K6512
Product Name Stereo Phono Audio Cable, 1M, Black; Connector Type A Gc Electronics
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3033/203-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers