GC Electronics Rca Audio/video Cable, 3.75M, Black; Connector Type A Gc Electronics 65-1709-3M

Description
RCA AUDIO/VIDEO CABLE, 3.75M, BLACK; Connector Type A:Composite Audio Video RCA Plugs; Connector Type B:Composite Video RCA Plugs; Cable Length - Imperial:12.3ft; Cable Length - Metric:3.75m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
RCA AUDIO/VIDEO CABLE, 3.75M, BLACK; Connector Type A:Composite Audio Video RCA Plugs; Connector Type B:Composite Video RCA Plugs; Cable Length - Imperial:12.3ft; Cable Length - Metric:3.75m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The RCA Audio/Video Cable, 3.75M, Black, features composite audio and video RCA plugs, making it suitable for connecting various audio and video devices. With a length of 3.75 meters (approximately 12.3 feet), it provides flexibility in installation. The cable is RoHS compliant, indicating it meets environmental standards. This product is designed for basic to intermediate audio/video applications, offering a reliable connection for home theater setups or other multimedia systems.

Datasheet Summary
Powered by GS/AI

The RCA Audio/Video Cable, 3.75M, Black, features composite audio and video RCA plugs, making it suitable for connecting various audio and video devices. With a length of 3.75 meters (approximately 12.3 feet), it provides flexibility in installation. The cable is RoHS compliant, indicating it meets environmental standards. This product is designed for basic to intermediate audio/video applications, offering a reliable connection for home theater setups or other multimedia systems.

Suppliers

Company
Product
Description
Supplier Links
Rca Audio/video Cable, 3.75M, Black; Connector Type A Gc Electronics - 28K6502 - Newark, An Avnet Company
Chicago, IL, United States
Rca Audio/video Cable, 3.75M, Black; Connector Type A Gc Electronics
28K6502
Rca Audio/video Cable, 3.75M, Black; Connector Type A Gc Electronics 28K6502
RCA AUDIO/VIDEO CABLE, 3.75M, BLACK; Connector Type A:Composite Audio Video RCA Plugs; Connector Type B:Composite Video RCA Plugs; Cable Length - Imperial:12.3ft; Cable Length - Metric:3.75m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

RCA AUDIO/VIDEO CABLE, 3.75M, BLACK; Connector Type A:Composite Audio Video RCA Plugs; Connector Type B:Composite Video RCA Plugs; Cable Length - Imperial:12.3ft; Cable Length - Metric:3.75m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 28K6502
Product Name Rca Audio/video Cable, 3.75M, Black; Connector Type A Gc Electronics
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Strainsert Cable - TMT6 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-3340/400-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers