OUTDOOR EXTENSION CORD 50FT, 15A, ORANGE; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:15m; Current Rating:15A; Voltage Rating:300VAC; Jacket Color:Orange; Product Range:-; Cable Length:50ft RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 84N1427 |
| Product Name | Outdoor Extension Cord 50Ft, 15A, Orange; Connector Type A Gc Electronics |
| Cord Length | 600 inch (15240 mm) |
PVC, black