GC Electronics Cat5E Idc Modular Jack, 1 Port; Modular Connector Type Gc Electronics 45-5839

Description
CAT5E IDC MODULAR JACK, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Shielding:
Datasheet
Description
CAT5E IDC MODULAR JACK, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Shielding:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5E Idc Modular Jack, 1 Port; Modular Connector Type Gc Electronics - 91C5365 - Newark, An Avnet Company
Chicago, IL, United States
Cat5E Idc Modular Jack, 1 Port; Modular Connector Type Gc Electronics
91C5365
Cat5E Idc Modular Jack, 1 Port; Modular Connector Type Gc Electronics 91C5365
CAT5E IDC MODULAR JACK, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Shielding:

CAT5E IDC MODULAR JACK, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Shielding:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91C5365
Product Name Cat5E Idc Modular Jack, 1 Port; Modular Connector Type Gc Electronics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
5 suppliers