GC Electronics Wall Plate Insert, Connector; Accessory Type Gc Electronics 45-5835

Description
WALL PLATE INSERT, CONNECTOR; Accessory Type:Wall Plate Insert; For Use With:Connectors; No. of Module Spaces:1; Connector Body Material:-; Connector Colour:Orange; Product Range:-; Colour:Orange RoHS Compliant: Yes
Datasheet
Description
WALL PLATE INSERT, CONNECTOR; Accessory Type:Wall Plate Insert; For Use With:Connectors; No. of Module Spaces:1; Connector Body Material:-; Connector Colour:Orange; Product Range:-; Colour:Orange RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Plate Insert, Connector; Accessory Type Gc Electronics - 28K6236 - Newark, An Avnet Company
Chicago, IL, United States
Wall Plate Insert, Connector; Accessory Type Gc Electronics
28K6236
Wall Plate Insert, Connector; Accessory Type Gc Electronics 28K6236
WALL PLATE INSERT, CONNECTOR; Accessory Type:Wall Plate Insert; For Use With:Connectors; No. of Module Spaces:1; Connector Body Material:-; Connector Colour:Orange; Product Range:-; Colour:Orange RoHS Compliant: Yes

WALL PLATE INSERT, CONNECTOR; Accessory Type:Wall Plate Insert; For Use With:Connectors; No. of Module Spaces:1; Connector Body Material:-; Connector Colour:Orange; Product Range:-; Colour:Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28K6236
Product Name Wall Plate Insert, Connector; Accessory Type Gc Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Finger Proof Housings Yellow Bulk - 1327G16FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3332-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details