GC Electronics Cat5E Rj45 Modular Jack, 8 Position, 2 Port; Modular Connector Type Gc Electronics 45-5616-BU

Description
CAT5E RJ45 MODULAR JACK, 8 POSITION, 2 PORT; Modular Connector Type:Connection Box; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat5e; IP Rating:-; Connector Mounting:- RoHS Compliant: Yes
Description
CAT5E RJ45 MODULAR JACK, 8 POSITION, 2 PORT; Modular Connector Type:Connection Box; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat5e; IP Rating:-; Connector Mounting:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cat5E Rj45 Modular Jack, 8 Position, 2 Port; Modular Connector Type Gc Electronics - 91C5356 - Newark, An Avnet Company
Chicago, IL, United States
Cat5E Rj45 Modular Jack, 8 Position, 2 Port; Modular Connector Type Gc Electronics
91C5356
Cat5E Rj45 Modular Jack, 8 Position, 2 Port; Modular Connector Type Gc Electronics 91C5356
CAT5E RJ45 MODULAR JACK, 8 POSITION, 2 PORT; Modular Connector Type:Connection Box; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat5e; IP Rating:-; Connector Mounting:- RoHS Compliant: Yes

CAT5E RJ45 MODULAR JACK, 8 POSITION, 2 PORT; Modular Connector Type:Connection Box; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat5e; IP Rating:-; Connector Mounting:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91C5356
Product Name Cat5E Rj45 Modular Jack, 8 Position, 2 Port; Modular Connector Type Gc Electronics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Usb Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
MIL-DTL-38999 Filter Connectors: Series I, II, III and IV. -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details