GC Electronics Cat5E Idc Modular Jack, 1 Port; Modular Connector Type Gc Electronics 45-5577-BU

Description
CAT5E IDC MODULAR JACK, 1 PORT; Modular Connector Type:RJ14 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:-; Shielding:Unshielded RoHS Compliant: Yes
Datasheet
Description
CAT5E IDC MODULAR JACK, 1 PORT; Modular Connector Type:RJ14 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:-; Shielding:Unshielded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5E Idc Modular Jack, 1 Port; Modular Connector Type Gc Electronics - 91C5352 - Newark, An Avnet Company
Chicago, IL, United States
Cat5E Idc Modular Jack, 1 Port; Modular Connector Type Gc Electronics
91C5352
Cat5E Idc Modular Jack, 1 Port; Modular Connector Type Gc Electronics 91C5352
CAT5E IDC MODULAR JACK, 1 PORT; Modular Connector Type:RJ14 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:-; Shielding:Unshielded RoHS Compliant: Yes

CAT5E IDC MODULAR JACK, 1 PORT; Modular Connector Type:RJ14 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:-; Shielding:Unshielded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91C5352
Product Name Cat5E Idc Modular Jack, 1 Port; Modular Connector Type Gc Electronics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products