GC Electronics Cat6 Modular Jack, 1 Port; Color Gc Electronics 45-5529

Description
CAT6 MODULAR JACK, 1 PORT; Color:White; Connector Type:Modular; Contact Termination:IDC / IDT; Gender:Jack; LAN Category:Cat6; No. of Ports:1; Series:Quick LOQ RoHS Compliant: Yes
Description
CAT6 MODULAR JACK, 1 PORT; Color:White; Connector Type:Modular; Contact Termination:IDC / IDT; Gender:Jack; LAN Category:Cat6; No. of Ports:1; Series:Quick LOQ RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cat6 Modular Jack, 1 Port; Color Gc Electronics - 28K6389 - Newark, An Avnet Company
Chicago, IL, United States
Cat6 Modular Jack, 1 Port; Color Gc Electronics
28K6389
Cat6 Modular Jack, 1 Port; Color Gc Electronics 28K6389
CAT6 MODULAR JACK, 1 PORT; Color:White; Connector Type:Modular; Contact Termination:IDC / IDT; Gender:Jack; LAN Category:Cat6; No. of Ports:1; Series:Quick LOQ RoHS Compliant: Yes

CAT6 MODULAR JACK, 1 PORT; Color:White; Connector Type:Modular; Contact Termination:IDC / IDT; Gender:Jack; LAN Category:Cat6; No. of Ports:1; Series:Quick LOQ RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28K6389
Product Name Cat6 Modular Jack, 1 Port; Color Gc Electronics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter - 05AC7367 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details