GC Electronics Cat5E Modular Jack, 1 Port; Modular Connector Type Gc Electronics 45-5502

Description
CAT5E MODULAR JACK, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Shielding:
Datasheet
Description
CAT5E MODULAR JACK, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Shielding:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5E Modular Jack, 1 Port; Modular Connector Type Gc Electronics - 28K6372 - Newark, An Avnet Company
Chicago, IL, United States
Cat5E Modular Jack, 1 Port; Modular Connector Type Gc Electronics
28K6372
Cat5E Modular Jack, 1 Port; Modular Connector Type Gc Electronics 28K6372
CAT5E MODULAR JACK, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Shielding:

CAT5E MODULAR JACK, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Shielding:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28K6372
Product Name Cat5E Modular Jack, 1 Port; Modular Connector Type Gc Electronics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
MDP Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details