GC Electronics Adapter, Db-25 Female Rj11 Modular; Inter Series Connector A Gc Electronics 45-5126

Description
ADAPTER, DB-25 FEMALE RJ11 MODULAR; Inter Series Connector A:D Sub; Convert From Positions:25Position s; Convert From Gender:Receptacle; Inter Series Connector B:RJ12; Convert To Positions:6Positions ; Convert To Gender:- RoHS Compliant: Yes
Datasheet
Description
ADAPTER, DB-25 FEMALE RJ11 MODULAR; Inter Series Connector A:D Sub; Convert From Positions:25Position s; Convert From Gender:Receptacle; Inter Series Connector B:RJ12; Convert To Positions:6Positions ; Convert To Gender:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Db-25 Female Rj11 Modular; Inter Series Connector A Gc Electronics - 64M1812 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Db-25 Female Rj11 Modular; Inter Series Connector A Gc Electronics
64M1812
Adapter, Db-25 Female Rj11 Modular; Inter Series Connector A Gc Electronics 64M1812
ADAPTER, DB-25 FEMALE RJ11 MODULAR; Inter Series Connector A:D Sub; Convert From Positions:25Position s; Convert From Gender:Receptacle; Inter Series Connector B:RJ12; Convert To Positions:6Positions ; Convert To Gender:- RoHS Compliant: Yes

ADAPTER, DB-25 FEMALE RJ11 MODULAR; Inter Series Connector A:D Sub; Convert From Positions:25Positions; Convert From Gender:Receptacle; Inter Series Connector B:RJ12; Convert To Positions:6Positions; Convert To Gender:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 64M1812
Product Name Adapter, Db-25 Female Rj11 Modular; Inter Series Connector A Gc Electronics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
MIL-DTL-83723 Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details