GC Electronics Adapter, Db-9 Male Rj11 Modular; Inter Series Connector A Gc Electronics 45-5109

Description
ADAPTER, DB-9 MALE RJ11 MODULAR; Inter Series Connector A:D Sub; Convert From Positions:9Positions ; Convert From Gender:Plug; Inter Series Connector B:RJ12; Convert To Positions:6Positions ; Convert To Gender:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ADAPTER, DB-9 MALE RJ11 MODULAR; Inter Series Connector A:D Sub; Convert From Positions:9Positions ; Convert From Gender:Plug; Inter Series Connector B:RJ12; Convert To Positions:6Positions ; Convert To Gender:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Db-9 Male Rj11 Modular; Inter Series Connector A Gc Electronics - 64M1809 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Db-9 Male Rj11 Modular; Inter Series Connector A Gc Electronics
64M1809
Adapter, Db-9 Male Rj11 Modular; Inter Series Connector A Gc Electronics 64M1809
ADAPTER, DB-9 MALE RJ11 MODULAR; Inter Series Connector A:D Sub; Convert From Positions:9Positions ; Convert From Gender:Plug; Inter Series Connector B:RJ12; Convert To Positions:6Positions ; Convert To Gender:-; Product Range:- RoHS Compliant: Yes

ADAPTER, DB-9 MALE RJ11 MODULAR; Inter Series Connector A:D Sub; Convert From Positions:9Positions; Convert From Gender:Plug; Inter Series Connector B:RJ12; Convert To Positions:6Positions; Convert To Gender:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 64M1809
Product Name Adapter, Db-9 Male Rj11 Modular; Inter Series Connector A Gc Electronics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
DIN 41612 - 39-XC5B-4421-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2221/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details