GC Electronics Monitor Cable, Vga Video, 50Ft, Black; Connector Type A Gc Electronics 45-1850

Description
MONITOR CABLE, VGA VIDEO, 50FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Black; Product Range:-; Cable Length:50ft RoHS Compliant: Yes
Datasheet
Description
MONITOR CABLE, VGA VIDEO, 50FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Black; Product Range:-; Cable Length:50ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monitor Cable, Vga Video, 50Ft, Black; Connector Type A Gc Electronics - 95B7134 - Newark, An Avnet Company
Chicago, IL, United States
Monitor Cable, Vga Video, 50Ft, Black; Connector Type A Gc Electronics
95B7134
Monitor Cable, Vga Video, 50Ft, Black; Connector Type A Gc Electronics 95B7134
MONITOR CABLE, VGA VIDEO, 50FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Black; Product Range:-; Cable Length:50ft RoHS Compliant: Yes

MONITOR CABLE, VGA VIDEO, 50FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Black; Product Range:-; Cable Length:50ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95B7134
Product Name Monitor Cable, Vga Video, 50Ft, Black; Connector Type A Gc Electronics
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Video Converters - 1778756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 3281 ft (10000 dm)
View Details