RS Components, Ltd. Video Converters 1778756

Description
Mini DisplayPort to HDMI converter cable
Request a Quote
Description
Mini DisplayPort to HDMI converter cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Video Converters - 1778756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Video Converters
1778756
Video Converters 1778756
Mini DisplayPort to HDMI converter cable

Mini DisplayPort to HDMI converter cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1778756
Product Name Video Converters
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 1863035 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort
Cable Length 6.56 ft (20 dm)
View Details
HDMI Cables - 1828505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 3.28 ft (10 dm)
Connector Type Hdmi
View Details
Audio Cable - 2075321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
USB Cables - 1924698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer; Video
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details