GC Electronics USB 2.0 B Plug to B Jack - 15 ft - Good 45-1405-15

Description
All Computer Cables Are Made to Comply with Industry Standards Cables Are Made with UL Listed Cable, Which Is Tested at 80°C @ 300 V High Quality Cables Are Made with 28 AWG Cable and Heavy Duty Mylar Foil Shield
Datasheet
Description
All Computer Cables Are Made to Comply with Industry Standards Cables Are Made with UL Listed Cable, Which Is Tested at 80°C @ 300 V High Quality Cables Are Made with 28 AWG Cable and Heavy Duty Mylar Foil Shield
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 B Plug to B Jack - 15 ft - Good - 70159511 - Allied Electronics, Inc.
Fort Worth, TX, USA
USB 2.0 B Plug to B Jack - 15 ft - Good
70159511
USB 2.0 B Plug to B Jack - 15 ft - Good 70159511
All Computer Cables Are Made to Comply with Industry Standards Cables Are Made with UL Listed Cable, Which Is Tested at 80°C @ 300 V High Quality Cables Are Made with 28 AWG Cable and Heavy Duty Mylar Foil Shield

  • All Computer Cables Are Made to Comply with Industry Standards
  • Cables Are Made with UL Listed Cable, Which Is Tested at 80°C @ 300 V
  • High Quality Cables Are Made with 28 AWG Cable and Heavy Duty Mylar Foil Shield
Supplier's Site
Computer Cable, Usb, 15Ft, White; Connector A Gc Electronics - 31K9329 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb, 15Ft, White; Connector A Gc Electronics
31K9329
Computer Cable, Usb, 15Ft, White; Connector A Gc Electronics 31K9329
COMPUTER CABLE, USB, 15FT, WHITE; Connector A:USB Type B Plug; Connector B:USB Type B Receptacle; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; USB Standard:USB 2.0; Jacket Color:-; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, USB, 15FT, WHITE; Connector A:USB Type B Plug; Connector B:USB Type B Receptacle; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; USB Standard:USB 2.0; Jacket Color:-; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 70159511 31K9329
Product Name USB 2.0 B Plug to B Jack - 15 ft - Good Computer Cable, Usb, 15Ft, White; Connector A Gc Electronics
Application Computer Computer
Unlock Full Specs
to access all available technical data

Similar Products

Strainsert Cable - Be83554 - Strainsert
Specs
Cable Shielding Foil Braid; Foil w/ Overall Braided
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-3033/100-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details