GC Electronics Monitor Cable, Vga Video, 6Ft, Putty; Connector Type A Gc Electronics 45-0435

Description
MONITOR CABLE, VGA VIDEO, 6FT, PUTTY; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Putty; Product Range:-; Cable Length:6ft
Datasheet
Description
MONITOR CABLE, VGA VIDEO, 6FT, PUTTY; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Putty; Product Range:-; Cable Length:6ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monitor Cable, Vga Video, 6Ft, Putty; Connector Type A Gc Electronics - 50F6414 - Newark, An Avnet Company
Chicago, IL, United States
Monitor Cable, Vga Video, 6Ft, Putty; Connector Type A Gc Electronics
50F6414
Monitor Cable, Vga Video, 6Ft, Putty; Connector Type A Gc Electronics 50F6414
MONITOR CABLE, VGA VIDEO, 6FT, PUTTY; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Putty; Product Range:-; Cable Length:6ft

MONITOR CABLE, VGA VIDEO, 6FT, PUTTY; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Putty; Product Range:-; Cable Length:6ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50F6414
Product Name Monitor Cable, Vga Video, 6Ft, Putty; Connector Type A Gc Electronics
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 1828575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Type Flat Cable
Cable Length 9.84 ft (30 dm)
View Details