GC Electronics Stripped Thread Repair Kit; Switch Operation Gc Electronics 35-646

Description
STRIPPED THREAD REPAIR KIT; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Transparent Red; Product Range:-; Contact Current AC Max:10A RoHS Compliant: Yes
Datasheet
Description
STRIPPED THREAD REPAIR KIT; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Transparent Red; Product Range:-; Contact Current AC Max:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stripped Thread Repair Kit; Switch Operation Gc Electronics - 94B8214 - Newark, An Avnet Company
Chicago, IL, United States
Stripped Thread Repair Kit; Switch Operation Gc Electronics
94B8214
Stripped Thread Repair Kit; Switch Operation Gc Electronics 94B8214
STRIPPED THREAD REPAIR KIT; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Transparent Red; Product Range:-; Contact Current AC Max:10A RoHS Compliant: Yes

STRIPPED THREAD REPAIR KIT; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Transparent Red; Product Range:-; Contact Current AC Max:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 94B8214
Product Name Stripped Thread Repair Kit; Switch Operation Gc Electronics
Maintained Contact Switch Function ON/OFF
Unlock Full Specs
to access all available technical data

Similar Products

Combination 20A Tamper Resistant Decorative Outlet & Pilot Light - 72400 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
Features Illuminated
View Details
Rocker Switches - 5-1437595-1 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function On None (On)
Pole & Throw Specifications Single Pole, Double Throw
View Details
A8GS Remote Reset Rocker Switch - A8GS-C1280 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #187, CT Connector
View Details
2 suppliers
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details