GC Electronics Stripped Thread Repair Kit; Product Range Gc Electronics 35-2104

Description
STRIPPED THREAD REPAIR KIT; Product Range:-; Current Rating:4A; No. of Poles:-; Voltage Rating VDC:32V; Voltage Rating VAC:250V; Circuit Breaker Mounting:- RoHS Compliant: Yes
Datasheet
Description
STRIPPED THREAD REPAIR KIT; Product Range:-; Current Rating:4A; No. of Poles:-; Voltage Rating VDC:32V; Voltage Rating VAC:250V; Circuit Breaker Mounting:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stripped Thread Repair Kit; Product Range Gc Electronics - 24C5056 - Newark, An Avnet Company
Chicago, IL, United States
Stripped Thread Repair Kit; Product Range Gc Electronics
24C5056
Stripped Thread Repair Kit; Product Range Gc Electronics 24C5056
STRIPPED THREAD REPAIR KIT; Product Range:-; Current Rating:4A; No. of Poles:-; Voltage Rating VDC:32V; Voltage Rating VAC:250V; Circuit Breaker Mounting:- RoHS Compliant: Yes

STRIPPED THREAD REPAIR KIT; Product Range:-; Current Rating:4A; No. of Poles:-; Voltage Rating VDC:32V; Voltage Rating VAC:250V; Circuit Breaker Mounting:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 24C5056
Product Name Stripped Thread Repair Kit; Product Range Gc Electronics
Rated AC Voltage 250 volts
Unlock Full Specs
to access all available technical data