GC Electronics Switch, Rocker, Spst, 6A, 120Vac, Black; Switch Operation Gc Electronics 35-1851

Description
SWITCH, ROCKER, SPST, 6A, 120VAC, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:-; Contact Current AC Max:10A RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROCKER, SPST, 6A, 120VAC, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:-; Contact Current AC Max:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Spst, 6A, 120Vac, Black; Switch Operation Gc Electronics - 01E7801 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 6A, 120Vac, Black; Switch Operation Gc Electronics
01E7801
Switch, Rocker, Spst, 6A, 120Vac, Black; Switch Operation Gc Electronics 01E7801
SWITCH, ROCKER, SPST, 6A, 120VAC, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:-; Contact Current AC Max:10A RoHS Compliant: Yes

SWITCH, ROCKER, SPST, 6A, 120VAC, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:-; Contact Current AC Max:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 01E7801
Product Name Switch, Rocker, Spst, 6A, 120Vac, Black; Switch Operation Gc Electronics
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Rocker Switches - 450-1685-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Single Throw
View Details
3 suppliers
Double-pole, Single-throw On/Off Rocker Switch - 82710060 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 F (100 C)
View Details