GC Electronics Switches, Pushbutton, Spst-No, 3A, 240Vac, Qc; Product Range Gc Electronics 35-0421-00BU

Description
SWITCHES, PUSHBUTTON, SPST-NO, 3A, 240VAC, QC; Product Range:-; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Contact Current AC Max:3A; Contact Voltage VAC:240V; Switch Terminals:Solder; Panel Cutout (H x W):- RoHS Compliant: Yes
Datasheet
Description
SWITCHES, PUSHBUTTON, SPST-NO, 3A, 240VAC, QC; Product Range:-; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Contact Current AC Max:3A; Contact Voltage VAC:240V; Switch Terminals:Solder; Panel Cutout (H x W):- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches, Pushbutton, Spst-No, 3A, 240Vac, Qc; Product Range Gc Electronics - 25C3831 - Newark, An Avnet Company
Chicago, IL, United States
Switches, Pushbutton, Spst-No, 3A, 240Vac, Qc; Product Range Gc Electronics
25C3831
Switches, Pushbutton, Spst-No, 3A, 240Vac, Qc; Product Range Gc Electronics 25C3831
SWITCHES, PUSHBUTTON, SPST-NO, 3A, 240VAC, QC; Product Range:-; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Contact Current AC Max:3A; Contact Voltage VAC:240V; Switch Terminals:Solder; Panel Cutout (H x W):- RoHS Compliant: Yes

SWITCHES, PUSHBUTTON, SPST-NO, 3A, 240VAC, QC; Product Range:-; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Contact Current AC Max:3A; Contact Voltage VAC:240V; Switch Terminals:Solder; Panel Cutout (H x W):- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 25C3831
Product Name Switches, Pushbutton, Spst-No, 3A, 240Vac, Qc; Product Range Gc Electronics
Switch Function Off-(On)
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals; Solder
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT3012F24JA - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-2-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton - 917854 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details