GC Electronics Cable Tie Kit; Kit Contents Gc Electronics 34-490-C

Description
CABLE TIE KIT; Kit Contents:100-Pcs of 6" Cable Ties; Product Range:-; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes
Datasheet
Description
CABLE TIE KIT; Kit Contents:100-Pcs of 6" Cable Ties; Product Range:-; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Kit; Kit Contents Gc Electronics - 29K8742 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Kit; Kit Contents Gc Electronics
29K8742
Cable Tie Kit; Kit Contents Gc Electronics 29K8742
CABLE TIE KIT; Kit Contents:100-Pcs of 6" Cable Ties; Product Range:-; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes

CABLE TIE KIT; Kit Contents:100-Pcs of 6" Cable Ties; Product Range:-; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 29K8742
Product Name Cable Tie Kit; Kit Contents Gc Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-2530591-7 - TE Connectivity
Specs
Material Nylon 6.6
Length 14.33 inch (364 mm)
View Details
2 suppliers
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details