GC Electronics Modular Connector; In Line Connector A Gc Electronics 30-9649-BU

Description
MODULAR CONNECTOR; In Line Connector A:-; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:-; Convert To Gender:Receptacle; Convert To Positions:16Position s; Connector Type:Adaptor, In-Line RoHS Compliant: No
Datasheet
Description
MODULAR CONNECTOR; In Line Connector A:-; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:-; Convert To Gender:Receptacle; Convert To Positions:16Position s; Connector Type:Adaptor, In-Line RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connector; In Line Connector A Gc Electronics - 16F2929 - Newark, An Avnet Company
Chicago, IL, United States
Modular Connector; In Line Connector A Gc Electronics
16F2929
Modular Connector; In Line Connector A Gc Electronics 16F2929
MODULAR CONNECTOR; In Line Connector A:-; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:-; Convert To Gender:Receptacle; Convert To Positions:16Position s; Connector Type:Adaptor, In-Line RoHS Compliant: No

MODULAR CONNECTOR; In Line Connector A:-; Convert From Gender:Jack; Convert From Positions:8Positions; In Line Connector B:-; Convert To Gender:Receptacle; Convert To Positions:16Positions; Connector Type:Adaptor, In-Line RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16F2929
Product Name Modular Connector; In Line Connector A Gc Electronics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter - 05AC7367 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details