GC Electronics Modular Jack, 1 Port; Lan Category Gc Electronics 30-9604

Description
MODULAR JACK, 1 PORT; LAN Category:-; Product Range:-; Contact Termination:Screw; Contact Termination Type:Screw; Gender:Jack; No. of Contacts:4Contacts; No. of Ports:1Ports; No. of Positions:4Positions RoHS Compliant: Yes
Datasheet
Description
MODULAR JACK, 1 PORT; LAN Category:-; Product Range:-; Contact Termination:Screw; Contact Termination Type:Screw; Gender:Jack; No. of Contacts:4Contacts; No. of Ports:1Ports; No. of Positions:4Positions RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack, 1 Port; Lan Category Gc Electronics - 91C3712 - Newark, An Avnet Company
Chicago, IL, United States
Modular Jack, 1 Port; Lan Category Gc Electronics
91C3712
Modular Jack, 1 Port; Lan Category Gc Electronics 91C3712
MODULAR JACK, 1 PORT; LAN Category:-; Product Range:-; Contact Termination:Screw; Contact Termination Type:Screw; Gender:Jack; No. of Contacts:4Contacts; No. of Ports:1Ports; No. of Positions:4Positions RoHS Compliant: Yes

MODULAR JACK, 1 PORT; LAN Category:-; Product Range:-; Contact Termination:Screw; Contact Termination Type:Screw; Gender:Jack; No. of Contacts:4Contacts; No. of Ports:1Ports; No. of Positions:4Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91C3712
Product Name Modular Jack, 1 Port; Lan Category Gc Electronics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details