GC Electronics Modular Jack, 1 Port; Modular Connector Type Gc Electronics 30-9604-BU

Description
MODULAR JACK, 1 PORT; Modular Connector Type:Connection Box; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4 Contacts; LAN Category:-; IP Rating:-; Connector Mounting:-; Connector Orientation:- RoHS Compliant: Yes
Datasheet
Description
MODULAR JACK, 1 PORT; Modular Connector Type:Connection Box; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4 Contacts; LAN Category:-; IP Rating:-; Connector Mounting:-; Connector Orientation:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack, 1 Port; Modular Connector Type Gc Electronics - 44F3932 - Newark, An Avnet Company
Chicago, IL, United States
Modular Jack, 1 Port; Modular Connector Type Gc Electronics
44F3932
Modular Jack, 1 Port; Modular Connector Type Gc Electronics 44F3932
MODULAR JACK, 1 PORT; Modular Connector Type:Connection Box; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4 Contacts; LAN Category:-; IP Rating:-; Connector Mounting:-; Connector Orientation:- RoHS Compliant: Yes

MODULAR JACK, 1 PORT; Modular Connector Type:Connection Box; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4 Contacts; LAN Category:-; IP Rating:-; Connector Mounting:-; Connector Orientation:- RoHS Compliant: Yes

Supplier's Site Datasheet
MODULAR SURFACE JACK, 4 CONDUCTOR, IVORY - 70159812 - Allied Electronics, Inc.
Fort Worth, TX, USA
MODULAR SURFACE JACK, 4 CONDUCTOR, IVORY
70159812
MODULAR SURFACE JACK, 4 CONDUCTOR, IVORY 70159812
Modular Surface Jack Modular Surface Jack mounts to baseboard or wall. Screw terminals for easy installation. 4 conductor product complies with USOC numbers RJ11C, RJ13C, RJ1DC. 6 or 8 conductor complies with USOC numbers RJ12C, RJ18C, RJ19C, RJ25C. Modular surface jack

Modular Surface Jack
Modular Surface Jack mounts to baseboard or wall. Screw terminals for easy installation. 4 conductor product complies with USOC numbers RJ11C, RJ13C, RJ1DC. 6 or 8 conductor complies with USOC numbers RJ12C, RJ18C, RJ19C, RJ25C.
Modular surface jack

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 44F3932 70159812
Product Name Modular Jack, 1 Port; Modular Connector Type Gc Electronics MODULAR SURFACE JACK, 4 CONDUCTOR, IVORY
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products