SCHURTER Inc Ganged Outlet; Snap-in; 10 A; 250 VAC; 10 Megohms (Min.) @ 500 VDC; Black 909.0021

Description
Type 0909 Ganged Outlets, Thermoplastic Material, Black Color, 2 kV @ 50 Hz Dielectric Strength Class I protection.
Datasheet
Description
Type 0909 Ganged Outlets, Thermoplastic Material, Black Color, 2 kV @ 50 Hz Dielectric Strength Class I protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ganged Outlet; Snap-in; 10 A; 250 VAC; 10 Megohms (Min.) @ 500 VDC; Black - 70080792 - Allied Electronics, Inc.
Fort Worth, TX, USA
Ganged Outlet; Snap-in; 10 A; 250 VAC; 10 Megohms (Min.) @ 500 VDC; Black
70080792
Ganged Outlet; Snap-in; 10 A; 250 VAC; 10 Megohms (Min.) @ 500 VDC; Black 70080792
Type 0909 Ganged Outlets, Thermoplastic Material, Black Color, 2 kV @ 50 Hz Dielectric Strength Class I protection.

Type 0909 Ganged Outlets, Thermoplastic Material, Black Color, 2 kV @ 50 Hz Dielectric Strength
Class I protection.

Supplier's Site
Connector, Iec Power Entry, Socket, 15A; Iec Connector Type Schurter - 83F8438 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Socket, 15A; Iec Connector Type Schurter
83F8438
Connector, Iec Power Entry, Socket, 15A; Iec Connector Type Schurter 83F8438
CONNECTOR, IEC POWER ENTRY, SOCKET, 15A; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:-; Body Material:Thermoplast ic RoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, SOCKET, 15A; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:-; Body Material:Thermoplastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70080792 83F8438
Product Name Ganged Outlet; Snap-in; 10 A; 250 VAC; 10 Megohms (Min.) @ 500 VDC; Black Connector, Iec Power Entry, Socket, 15A; Iec Connector Type Schurter
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
KNB/KNC Series ESA Qualified -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details