GC Electronics Telephone Cord Modular, 4Way 6Ft, Silver; Connector Type A Gc Electronics 30-9540-BU

Description
TELEPHONE CORD MODULAR, 4WAY 6FT, SILVER; Connector Type A:6P4C Modular Plug; Connector Type B:4 Color Coded Spades; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Silver; Product Range:-; Cable Length:6ft RoHS Compliant: No
Datasheet
Description
TELEPHONE CORD MODULAR, 4WAY 6FT, SILVER; Connector Type A:6P4C Modular Plug; Connector Type B:4 Color Coded Spades; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Silver; Product Range:-; Cable Length:6ft RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telephone Cord Modular, 4Way 6Ft, Silver; Connector Type A Gc Electronics - 44F3924 - Newark, An Avnet Company
Chicago, IL, United States
Telephone Cord Modular, 4Way 6Ft, Silver; Connector Type A Gc Electronics
44F3924
Telephone Cord Modular, 4Way 6Ft, Silver; Connector Type A Gc Electronics 44F3924
TELEPHONE CORD MODULAR, 4WAY 6FT, SILVER; Connector Type A:6P4C Modular Plug; Connector Type B:4 Color Coded Spades; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Silver; Product Range:-; Cable Length:6ft RoHS Compliant: No

TELEPHONE CORD MODULAR, 4WAY 6FT, SILVER; Connector Type A:6P4C Modular Plug; Connector Type B:4 Color Coded Spades; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Silver; Product Range:-; Cable Length:6ft RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44F3924
Product Name Telephone Cord Modular, 4Way 6Ft, Silver; Connector Type A Gc Electronics
Product Type Phone Cord
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBC-D8W4-ES-7.5-N-S-D8W4-ET-ND - DigiKey
Specs
Cable Length 24.6 ft (74.98 dm)
View Details
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Strainsert Cable - TMT6 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
Power, Line Cables and Extension Cords - Q111-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 9.84 ft (29.99 dm)
Connector Type NEMA 5-15P
View Details
4 suppliers