Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
GC ELECTRONICS
30-8964-100 -- CABLE ASSEMBLIES - MODULAR CABLES
GC Electronics
Cable Assemblies - Modular Cables
30-8964-100
Description
CONN RJ-22 PL 4 POS CRIMP ST CAB
Acme Chip Technology Co., Limited
Done
Description
CONN RJ-22 PL 4 POS CRIMP ST CAB
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
30-8964-100
Cable Assemblies - Modular Cables
30-8964-100
CONN RJ-22 PL 4 POS CRIMP ST CAB
CONN RJ-22 PL 4 POS CRIMP ST CAB
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Cable Assemblies
Product Number
30-8964-100
Product Name
Cable Assemblies - Modular Cables
Unlock Full Specs
to access all available technical data
Similar Products
MPF Products, INC.
Micro-D Connector, Air-Side, 15 Pins, Teflon Insulated Wire, 36″ Cable
A9602-15-36
Specs
Cable Length
3 ft (9.14 dm)
View Details
Rego Electronics Inc.
Mini SAS HD 4x Cable Assemblies
SFF-8644
Specs
Application
Computer
Product Type
SAS Cable; ATA / SATA
View Details
SAB BRÖCKSKES GmbH & Co. KG
Cable Assemblies // Pre-Assembled COAX-BNC Cables // Coaxial Connecting Cable RG 316 - 8-plug
Specs
Cable Type
Coaxial
Cable Length
6.56 ft (20 dm)
Connector Type
BNC; BNC male connector 50 Ω
View Details
Interpower
Flanged Outlet 30A,120/208V 5 Wire 3 phase
88031250
View Details