GC Electronics Modular Jack, 8 Position, 1 Port; Modular Connector Type Gc Electronics 30-8683

Description
MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:Connection Box; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8 Contacts; LAN Category:-; IP Rating:-; Connector Mounting:-; LEDs:Without LED RoHS Compliant: Yes
Datasheet
Description
MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:Connection Box; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8 Contacts; LAN Category:-; IP Rating:-; Connector Mounting:-; LEDs:Without LED RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack, 8 Position, 1 Port; Modular Connector Type Gc Electronics - 91C3696 - Newark, An Avnet Company
Chicago, IL, United States
Modular Jack, 8 Position, 1 Port; Modular Connector Type Gc Electronics
91C3696
Modular Jack, 8 Position, 1 Port; Modular Connector Type Gc Electronics 91C3696
MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:Connection Box; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8 Contacts; LAN Category:-; IP Rating:-; Connector Mounting:-; LEDs:Without LED RoHS Compliant: Yes

MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:Connection Box; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8 Contacts; LAN Category:-; IP Rating:-; Connector Mounting:-; LEDs:Without LED RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91C3696
Product Name Modular Jack, 8 Position, 1 Port; Modular Connector Type Gc Electronics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Protective Boot - 110725(E51426) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-2959-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers