GC Electronics Outdoor Extension Cord 50Ft, 13A, Orange; Connector Type A Gc Electronics 268

Description
OUTDOOR EXTENSION CORD 50FT, 13A, ORANGE; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:15m; Current Rating:13A; Voltage Rating:300V; Jacket Color:Orange; Cable Length - Imperial:50ft RoHS Compliant: No
Datasheet
Description
OUTDOOR EXTENSION CORD 50FT, 13A, ORANGE; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:15m; Current Rating:13A; Voltage Rating:300V; Jacket Color:Orange; Cable Length - Imperial:50ft RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Extension Cord 50Ft, 13A, Orange; Connector Type A Gc Electronics - 84N1422 - Newark, An Avnet Company
Chicago, IL, United States
Outdoor Extension Cord 50Ft, 13A, Orange; Connector Type A Gc Electronics
84N1422
Outdoor Extension Cord 50Ft, 13A, Orange; Connector Type A Gc Electronics 84N1422
OUTDOOR EXTENSION CORD 50FT, 13A, ORANGE; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:15m; Current Rating:13A; Voltage Rating:300V; Jacket Color:Orange; Cable Length - Imperial:50ft RoHS Compliant: No

OUTDOOR EXTENSION CORD 50FT, 13A, ORANGE; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:15m; Current Rating:13A; Voltage Rating:300V; Jacket Color:Orange; Cable Length - Imperial:50ft RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 84N1422
Product Name Outdoor Extension Cord 50Ft, 13A, Orange; Connector Type A Gc Electronics
Cord Length 591 inch (15000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Italian 16Amp Cordset w/Angled C19 Connector - 86260080 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details