GC Electronics Unshielded Speaker Wire 2 Conductor 10Awg 500Ft; Cable Shielding Gc Electronics 14-210-9H63

Description
UNSHIELDED SPEAKER WIRE 2 CONDUCTOR 10AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Transparent RoHS Compliant: No
Datasheet
Description
UNSHIELDED SPEAKER WIRE 2 CONDUCTOR 10AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Transparent RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Speaker Wire 2 Conductor 10Awg 500Ft; Cable Shielding Gc Electronics - 25C1737 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Speaker Wire 2 Conductor 10Awg 500Ft; Cable Shielding Gc Electronics
25C1737
Unshielded Speaker Wire 2 Conductor 10Awg 500Ft; Cable Shielding Gc Electronics 25C1737
UNSHIELDED SPEAKER WIRE 2 CONDUCTOR 10AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Transparent RoHS Compliant: No

UNSHIELDED SPEAKER WIRE 2 CONDUCTOR 10AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Transparent RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25C1737
Product Name Unshielded Speaker Wire 2 Conductor 10Awg 500Ft; Cable Shielding Gc Electronics
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details