GC Electronics Solder Braid; Braid Material Gc Electronics 12/1/6050

Description
SOLDER BRAID; Braid Material:-; Width:0.05"; Length:25ft; Product Range:-; Features:Width :0.50in., length : 25 ft., color: gold RoHS Compliant: NA
Description
SOLDER BRAID; Braid Material:-; Width:0.05"; Length:25ft; Product Range:-; Features:Width :0.50in., length : 25 ft., color: gold RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Solder Braid; Braid Material Gc Electronics - 93B5486 - Newark, An Avnet Company
Chicago, IL, United States
Solder Braid; Braid Material Gc Electronics
93B5486
Solder Braid; Braid Material Gc Electronics 93B5486
SOLDER BRAID; Braid Material:-; Width:0.05"; Length:25ft; Product Range:-; Features:Width :0.50in., length : 25 ft., color: gold RoHS Compliant: NA

SOLDER BRAID; Braid Material:-; Width:0.05"; Length:25ft; Product Range:-; Features:Width :0.50in., length : 25 ft., color: gold RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 93B5486
Product Name Solder Braid; Braid Material Gc Electronics
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 100086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
Output Current 160 amps
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details