GC Electronics Swab;Dry;Sgl-Tip;Lint-Free;Tip 0.0833"Dia;Hnd-L 6";30 Swabs 10-277

Description
Lockout, 4.75 " Length, 3.00 " Width, 10.75 " Height, 0.93 lb. Weight A special absorbent polyurethane swab with a fine texture that is gentle enough for cleaning delicate surfaces. Particularity good for delicate tape heads. Reusable if used with solvents such as TF solvent, alcohol, etc. 30 swabs. All GC Aerosols, Except as noted contain no Ecology-Damaging Fluorocarbons
Description
Lockout, 4.75 " Length, 3.00 " Width, 10.75 " Height, 0.93 lb. Weight A special absorbent polyurethane swab with a fine texture that is gentle enough for cleaning delicate surfaces. Particularity good for delicate tape heads. Reusable if used with solvents such as TF solvent, alcohol, etc. 30 swabs. All GC Aerosols, Except as noted contain no Ecology-Damaging Fluorocarbons

Suppliers

Company
Product
Description
Supplier Links
Swab;Dry;Sgl-Tip;Lint-Free;Tip 0.0833
Fort Worth, TX, USA
Swab;Dry;Sgl-Tip;Lint-Free;Tip 0.0833"Dia;Hnd-L 6";30 Swabs
70159497
Swab;Dry;Sgl-Tip;Lint-Free;Tip 0.0833"Dia;Hnd-L 6";30 Swabs 70159497
Lockout, 4.75 " Length, 3.00 " Width, 10.75 " Height, 0.93 lb. Weight A special absorbent polyurethane swab with a fine texture that is gentle enough for cleaning delicate surfaces. Particularity good for delicate tape heads. Reusable if used with solvents such as TF solvent, alcohol, etc. 30 swabs. All GC Aerosols, Except as noted contain no Ecology-Damaging Fluorocarbons

Lockout, 4.75 " Length, 3.00 " Width, 10.75 " Height, 0.93 lb. Weight
A special absorbent polyurethane swab with a fine texture that is gentle enough for cleaning delicate surfaces. Particularity good for delicate tape heads. Reusable if used with solvents such as TF solvent, alcohol, etc. 30 swabs.
All GC Aerosols, Except as noted contain no Ecology-Damaging Fluorocarbons

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 70159497
Product Name Swab;Dry;Sgl-Tip;Lint-Free;Tip 0.0833"Dia;Hnd-L 6";30 Swabs
Type Swab
Unlock Full Specs
to access all available technical data

Similar Products

Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Material Nanofiber Composite
View Details
Woven Amorphous Silica Cloth - SILTEX® 36-UH - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Thermal Insulation; Welding Protection
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Rope - 1835829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 220.5 lbs (100 kg)
View Details