GC Electronics ACID BRUSHES WIDTH 7/16",NO.2 10-252

Description
Brushes for cleaning with solvents, applying coatings and a host of other uses. Handles are of tin plated steel and bristles a medium-fine horse hair. All 6" long, width below refers to width at base of bristles. All GC Aerosols, Except as noted contain no Ecology-Damaging Fluorocarbons
Description
Brushes for cleaning with solvents, applying coatings and a host of other uses. Handles are of tin plated steel and bristles a medium-fine horse hair. All 6" long, width below refers to width at base of bristles. All GC Aerosols, Except as noted contain no Ecology-Damaging Fluorocarbons

Suppliers

Company
Product
Description
Supplier Links
ACID BRUSHES WIDTH 7/16
Fort Worth, TX, USA
ACID BRUSHES WIDTH 7/16",NO.2
70159702
ACID BRUSHES WIDTH 7/16",NO.2 70159702
Brushes for cleaning with solvents, applying coatings and a host of other uses. Handles are of tin plated steel and bristles a medium-fine horse hair. All 6" long, width below refers to width at base of bristles. All GC Aerosols, Except as noted contain no Ecology-Damaging Fluorocarbons

Brushes for cleaning with solvents, applying coatings and a host of other uses. Handles are of tin plated steel and bristles a medium-fine horse hair. All 6" long, width below refers to width at base of bristles.
All GC Aerosols, Except as noted contain no Ecology-Damaging Fluorocarbons

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Brushes
Product Number 70159702
Product Name ACID BRUSHES WIDTH 7/16",NO.2
Specific Product Type / Shape Acid Brush
Brush Filament / Fill Material Natural Bristle / Hair
Width 0.4375 inch (11.11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Scrubbing Brushes - 227913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Plastic
Applications Cleaning
View Details
Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
ProMark 10, 9 Inch Roller Cover, HIgh Density - 20076 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Synthetic Filament
Length 9 inch (229 mm)
View Details