Cocker-Weber Brush Company RCA TAPE BRUSH

Description
Special, Odd & Unusual BrushesThese brushes are designed for specific openings, slots, shapes and purposes. They may be tufted on opposite sides or at angles in many configurations. Uses are as varied as cardboard making, envelope feeders, cd case edge labelers, carpet tufting field, molded shoe production, mainframe computer tape drive cleaning, film powdercoating and many other industrial applications. Every brush is carefully crafted, inspected and is guaranteedRCA Magentic Tape Storage Brush Description RCA Magentic Tape Storage Brush 1" long brush body 2 rows of 5 nylon tufts 5/8" long Used in 1960's Magnetic Tape Storage units such as RCA 501 These original brushes would be needed in historic restorations
Description
Special, Odd & Unusual BrushesThese brushes are designed for specific openings, slots, shapes and purposes. They may be tufted on opposite sides or at angles in many configurations. Uses are as varied as cardboard making, envelope feeders, cd case edge labelers, carpet tufting field, molded shoe production, mainframe computer tape drive cleaning, film powdercoating and many other industrial applications. Every brush is carefully crafted, inspected and is guaranteedRCA Magentic Tape Storage Brush Description RCA Magentic Tape Storage Brush 1" long brush body 2 rows of 5 nylon tufts 5/8" long Used in 1960's Magnetic Tape Storage units such as RCA 501 These original brushes would be needed in historic restorations

Suppliers

Company
Product
Description
Supplier Links
RCA TAPE BRUSH -  - Cocker-Weber Brush Company
Telford, PA, USA
RCA TAPE BRUSH
RCA TAPE BRUSH
Special, Odd & Unusual BrushesThese brushes are designed for specific openings, slots, shapes and purposes. They may be tufted on opposite sides or at angles in many configurations. Uses are as varied as cardboard making, envelope feeders, cd case edge labelers, carpet tufting field, molded shoe production, mainframe computer tape drive cleaning, film powdercoating and many other industrial applications. Every brush is carefully crafted, inspected and is guaranteedRCA Magentic Tape Storage Brush Description RCA Magentic Tape Storage Brush 1" long brush body 2 rows of 5 nylon tufts 5/8" long Used in 1960's Magnetic Tape Storage units such as RCA 501 These original brushes would be needed in historic restorations

Special, Odd & Unusual BrushesThese brushes are designed for specific openings, slots, shapes and purposes. They may be tufted on opposite sides or at angles in many configurations. Uses are as varied as cardboard making, envelope feeders, cd case edge labelers, carpet tufting field, molded shoe production, mainframe computer tape drive cleaning, film powdercoating and many other industrial applications. Every brush is carefully crafted, inspected and is guaranteedRCA Magentic Tape Storage Brush

Description

RCA Magentic Tape Storage Brush

1" long brush body

2 rows of 5 nylon tufts 5/8" long

Used in 1960's Magnetic Tape Storage units such as RCA 501

These original brushes would be needed in historic restorations

Supplier's Site

Technical Specifications

  Cocker-Weber Brush Company
Product Category Specialty Brushes
Product Name RCA TAPE BRUSH
Brush Type / Shape Other Type / Shape
Unlock Full Specs
to access all available technical data

Similar Products

Abtex Fineblanking Brushes, Silicon Carbide Filament- Standard Density - 0519100 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1 inch (25.4 mm)
View Details
KT00048S, 6 Inch Stringer Bead Knot Wheel - 42273 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Knot Wheel
Brush Filament / Fill Material Metal Wire
Width 0.1875 inch (4.76 mm)
View Details
Therm-L-Brush™ - G645CLA25BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 96 to 120 inch (2438 to 3048 mm)
View Details