Gates Corporation Belt B26

Description
V-BELT, HI-POWER II SERIES, B SECTION, 1 BAND, 29 INCH OUTSIDE LENGTH, .5 INCH WIDTH, SMOOTH, 36 DEGREE ANGLE, BANDED CONSTRUCTION, POLYESTER CORD MATERIAL, SBR MATERIAL, OIL RESISTANT. FREE 2 YEAR RADWELL WARRANTY
Description
V-BELT, HI-POWER II SERIES, B SECTION, 1 BAND, 29 INCH OUTSIDE LENGTH, .5 INCH WIDTH, SMOOTH, 36 DEGREE ANGLE, BANDED CONSTRUCTION, POLYESTER CORD MATERIAL, SBR MATERIAL, OIL RESISTANT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Belt - 25496671 - Radwell International
Willingboro, NJ, United States
V-BELT, HI-POWER II SERIES, B SECTION, 1 BAND, 29 INCH OUTSIDE LENGTH, .5 INCH WIDTH, SMOOTH, 36 DEGREE ANGLE, BANDED CONSTRUCTION, POLYESTER CORD MATERIAL, SBR MATERIAL, OIL RESISTANT. FREE 2 YEAR RADWELL WARRANTY

V-BELT, HI-POWER II SERIES, B SECTION, 1 BAND, 29 INCH OUTSIDE LENGTH, .5 INCH WIDTH, SMOOTH, 36 DEGREE ANGLE, BANDED CONSTRUCTION, POLYESTER CORD MATERIAL, SBR MATERIAL, OIL RESISTANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Flat Belts
Product Number 25496671
Product Name Belt
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polyester
Thickness 0.0180 inch (0.4572 mm)
Width 0.2500 inch (6.35 mm)
View Details
Link Belts - 7005497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pur elastomer
Width 0.3937 inch (10 mm)
Length 78.74 inch (2000 mm)
View Details
Perforated Belts -  - Belt Technologies, Inc.
Belt Technologies, Inc.
Specs
Application General Purpose; Food & Beverage Processing; High Temperature; Manufacturing; Packaging
Features Rated for Sanitary (Food) Applications; Perforated; Anti-Static
Thickness 0.0020 to 0.0310 inch (0.0508 to 0.7874 mm)
View Details