Gates Corporation V & Wedge Belts 9644-01140

Description
GATES QUAD-POWER4 VB XPA1140
Request a Quote
Description
GATES QUAD-POWER4 VB XPA1140
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117777 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117777
V & Wedge Belts 2117777
GATES QUAD-POWER4 VB XPA1140

GATES QUAD-POWER4 VB XPA1140

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117777
Product Name V & Wedge Belts
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2149761 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 11.26 inch (286.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
Poly V-Belts - J - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
V-Ribbed J
Belt Length 21.26 to 97.64 inch (540.00 to 2480.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 26.60 inch (675.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Eagle Orange 85 B Wing-Top - 1032048 - Fenner Drives
Specs
English B/5L
Belt Urethane / Polyurethane
Minimum Pulley Size 3.25 inch (82.55 mm)
View Details