Gates Corporation V & Wedge Belts 9644-01132

Description
GATES QUAD-POWER4 VB XPA1132
Request a Quote
Description
GATES QUAD-POWER4 VB XPA1132
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117208 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117208
V & Wedge Belts 2117208
GATES QUAD-POWER4 VB XPA1132

GATES QUAD-POWER4 VB XPA1132

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117208
Product Name V & Wedge Belts
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2149739 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 15.28 inch (388.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
Double V-Belts - HDD - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 118.11 to 332.72 inch (3000.00 to 8451.00 mm)
Type Single Band
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 27.60 inch (701.04 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Industrial Transmission Belts - ROFLEX DUAL - ContiTech Roulunds Rubber A/S
Specs
Belt Length 1949.00 to 7105.00 inch (49504.57 to 180466.90 mm)
Type Single Band
Belt Rubber
View Details