Gates Corporation V & Wedge Belts 964301487

Description
GATES QUAD-POWER4 VB XPZ1487/3VX587
Request a Quote
Description
GATES QUAD-POWER4 VB XPZ1487/3VX587
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117868 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117868
V & Wedge Belts 2117868
GATES QUAD-POWER4 VB XPZ1487/3VX587

GATES QUAD-POWER4 VB XPZ1487/3VX587

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117868
Product Name V & Wedge Belts
Belt Length 58.54 inch (1487.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2056736 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
View Details
Classical Section V-Belts - Z/10 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 11.42 to 98.43 inch (290.00 to 2500.00 mm)
Type Single Band
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 10.60 inch (269.24 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Eagle Cream 95 R - 4940071 - Fenner Drives
Specs
English A/4L
Type Single Band
Belt Urethane / Polyurethane
View Details