Gates Corporation V & Wedge Belts 9643-02160

Description
GATES QUAD-POWER4 VB XPZ2160/3VX850
Request a Quote
Description
GATES QUAD-POWER4 VB XPZ2160/3VX850
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117370 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117370
V & Wedge Belts 2117370
GATES QUAD-POWER4 VB XPZ2160/3VX850

GATES QUAD-POWER4 VB XPZ2160/3VX850

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117370
Product Name V & Wedge Belts
Belt Length 85.04 inch (2160.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1365340 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 11.26 inch (286.00 mm)
Belt Polyamide
View Details
Raw Edge Cogged V-Belts - 5VX - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 19.69 to 139.76 inch (500.00 to 3550.00 mm)
Type Single Band
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 28.60 inch (726.44 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Automotive Aftermarket Belts - ROFAN™ V-Belts - ContiTech Roulunds Rubber A/S
Specs
Type Single Band
Belt Rubber
Reinforcement Reinforced
View Details