Gates Corporation V & Wedge Belts 9643-01937

Description
GATES QUAD-POWER4 VB XPZ1937/3VX765
Request a Quote
Description
GATES QUAD-POWER4 VB XPZ1937/3VX765
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117363 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117363
V & Wedge Belts 2117363
GATES QUAD-POWER4 VB XPZ1937/3VX765

GATES QUAD-POWER4 VB XPZ1937/3VX765

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117363
Product Name V & Wedge Belts
Belt Length 76.26 inch (1937.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1739966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 30.39 inch (772.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 2.48 inch (63.00 mm)
View Details
Poly V-Belts - H - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
V-Ribbed H
Belt Length 22.05 to 84.84 inch (560.00 to 2155.00 mm)
View Details
2L (6.60mmX3.81mm) Belt Size, 777mm Pitch Length V-Belt - A 6R12M2L787 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 30.98 inch (787.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Eagle Clear 85 - 4912066 - Fenner Drives
Specs
English A/4L
Belt Urethane / Polyurethane
Minimum Pulley Size 2.50 inch (63.50 mm)
View Details