Gates Corporation V & Wedge Belts 9643-01900

Description
GATES QUAD-POWER4 VB XPZ1900/3VX750
Request a Quote
Description
GATES QUAD-POWER4 VB XPZ1900/3VX750
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117874 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117874
V & Wedge Belts 2117874
GATES QUAD-POWER4 VB XPZ1900/3VX750

GATES QUAD-POWER4 VB XPZ1900/3VX750

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117874
Product Name V & Wedge Belts
Belt Length 74.80 inch (1900.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1739997 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 127.95 inch (3250.00 mm)
Belt Rubber; Rubber
View Details
Classical V-Belts - HD - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 1.26 inch (32.00 mm)
View Details
2L (6.60mmX3.81mm) Belt Size, 396mm Pitch Length V-Belt - A 6R12M2L406 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 15.98 inch (406.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Eagle Clear 85 - 4912062* - Fenner Drives
Specs
English A/4L
Belt Urethane / Polyurethane
Minimum Pulley Size 3.25 inch (82.55 mm)
View Details