Gates Corporation V & Wedge Belts 9643-01600

Description
GATES QUAD-POWER4 VB XPZ1600/3VX630
Request a Quote
Description
GATES QUAD-POWER4 VB XPZ1600/3VX630
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117871 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117871
V & Wedge Belts 2117871
GATES QUAD-POWER4 VB XPZ1600/3VX630

GATES QUAD-POWER4 VB XPZ1600/3VX630

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117871
Product Name V & Wedge Belts
Belt Length 62.99 inch (1600.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2149745 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 17.13 inch (435.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
Classical Section V-Belts - 8 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 12.40 to 49.21 inch (315.00 to 1250.00 mm)
Type Single Band
View Details
2L (6.60mmX3.81mm) Belt Size, 498mm Pitch Length V-Belt - A 6R12M2L508 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 20.00 inch (508.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Eagle Clear 95 - 4911069 - Fenner Drives
Specs
English B/5L
Type Single Band
Belt Urethane / Polyurethane
View Details