Gates Corporation V & Wedge Belts 9643-01512

Description
GATES QUAD-POWER4 VB XPZ1512/3VX600
Request a Quote
Description
GATES QUAD-POWER4 VB XPZ1512/3VX600
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117870 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117870
V & Wedge Belts 2117870
GATES QUAD-POWER4 VB XPZ1512/3VX600

GATES QUAD-POWER4 VB XPZ1512/3VX600

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117870
Product Name V & Wedge Belts
Belt Length 59.53 inch (1512.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 10.60 inch (269.24 mm)
Belt Rubber
Reinforcement Reinforced
View Details
High Capacity Narrow V-Belts - 8V/25N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 8V
Other Section Other
Belt Length 100.00 to 500.00 inch (2540.00 to 12700.00 mm)
View Details
Poly V Belts - 2075946 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 14.02 inch (356.00 mm)
Belt Rubber; Rubber
View Details
Industrial Belts - CONTI®V POWER - ContiTech AG
Specs
Metric SPB (optional feature); SPC (optional feature)
Belt Length 1600.00 to 12500.00 inch (40639.98 to 317499.83 mm)
Type Single Band
View Details