Gates Corporation V & Wedge Belts 9643-01450

Description
GATES QUAD-POWER4 VB XPZ1450/3VX572
Request a Quote
Description
GATES QUAD-POWER4 VB XPZ1450/3VX572
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117343 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117343
V & Wedge Belts 2117343
GATES QUAD-POWER4 VB XPZ1450/3VX572

GATES QUAD-POWER4 VB XPZ1450/3VX572

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117343
Product Name V & Wedge Belts
Belt Length 57.09 inch (1450.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Poly V Belts - 2075962 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 19.02 inch (483.00 mm)
Belt Rubber; Rubber
View Details
Poly V-Belts - J - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
V-Ribbed J
Belt Length 21.26 to 97.64 inch (540.00 to 2480.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 19.60 inch (497.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Industrial Transmission Belts - ROFLEX-X - ContiTech Roulunds Rubber A/S
ContiTech Roulunds Rubber A/S
Specs
Belt Length 505.00 to 5018.00 inch (12826.99 to 127457.13 mm)
Type Single Band
Belt Rubber
View Details