Gates Corporation V & Wedge Belts 9643-01387

Description
GATES QUAD-POWER4 VB XPZ1387/3VX548
Request a Quote
Description
GATES QUAD-POWER4 VB XPZ1387/3VX548
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117340 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117340
V & Wedge Belts 2117340
GATES QUAD-POWER4 VB XPZ1387/3VX548

GATES QUAD-POWER4 VB XPZ1387/3VX548

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117340
Product Name V & Wedge Belts
Belt Length 54.61 inch (1387.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1365357 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 23.94 inch (608.00 mm)
Belt Polyamide
View Details
Raw Edge Cogged V-Belts - XPZ - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 19.17 to 139.76 inch (487.00 to 3550.00 mm)
Type Single Band
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 21.60 inch (548.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Industrial Transmission Belts - ROFLEX LAM ADVANCE - ContiTech Roulunds Rubber A/S
Specs
Metric SPA (optional feature); SPB (optional feature); SPC (optional feature); SPZ (optional feature)
Type Single Band
Belt Rubber
View Details