Gates Corporation V & Wedge Belts 9643-01360

Description
GATES QUAD-POWER4 VB XPZ1360/3VX537
Request a Quote
Description
GATES QUAD-POWER4 VB XPZ1360/3VX537
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117338 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117338
V & Wedge Belts 2117338
GATES QUAD-POWER4 VB XPZ1360/3VX537

GATES QUAD-POWER4 VB XPZ1360/3VX537

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117338
Product Name V & Wedge Belts
Belt Length 53.54 inch (1360.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1368353 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 44.09 inch (1120.00 mm)
Minimum Pulley Size 3.54 inch (90.00 mm)
View Details
Banded V-Belts - RC - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.87 inch (22.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 15.60 inch (396.24 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Industrial Transmission Belts - ROFLEX-X - ContiTech Roulunds Rubber A/S
ContiTech Roulunds Rubber A/S
Specs
Belt Length 505.00 to 5018.00 inch (12826.99 to 127457.13 mm)
Type Single Band
Belt Rubber
View Details