Gates Corporation V & Wedge Belts 9643-01270

Description
GATES QUAD-POWER4 VB XPZ1270/3VX502
Request a Quote
Description
GATES QUAD-POWER4 VB XPZ1270/3VX502
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117336 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117336
V & Wedge Belts 2117336
GATES QUAD-POWER4 VB XPZ1270/3VX502

GATES QUAD-POWER4 VB XPZ1270/3VX502

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117336
Product Name V & Wedge Belts
Belt Length 50.00 inch (1270.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 13.60 inch (345.44 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Poly V-Belts - J - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
V-Ribbed J
Belt Length 21.26 to 97.64 inch (540.00 to 2480.00 mm)
View Details
V & Wedge Belts - 1368426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 45.75 inch (1162.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
Industrial Belts - CONTI®V FO PIONEER - ContiTech AG
Specs
Belt Length 512.00 to 2932.00 inch (13004.79 to 74472.76 mm)
Type Single Band
Belt Rubber
View Details