Gates Corporation V & Wedge Belts 9643-01262

Description
GATES QUAD-POWER4 VB XPZ1262/3VX500
Request a Quote
Description
GATES QUAD-POWER4 VB XPZ1262/3VX500
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117858 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117858
V & Wedge Belts 2117858
GATES QUAD-POWER4 VB XPZ1262/3VX500

GATES QUAD-POWER4 VB XPZ1262/3VX500

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117858
Product Name V & Wedge Belts
Belt Length 49.69 inch (1262.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1739972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 51.65 inch (1312.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 2.48 inch (63.00 mm)
View Details
Raw Edge Cogged V-Belts - XPA - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 28.82 to 177.17 inch (732.00 to 4500.00 mm)
Type Single Band
View Details
2L (6.60mmX3.81mm) Belt Size, 752mm Pitch Length V-Belt - A 6R12M2L762 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 30.00 inch (762.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Eagle Clear 85 - 4912066 - Fenner Drives
Specs
English A/4L
Belt Urethane / Polyurethane
Minimum Pulley Size 2.50 inch (63.50 mm)
View Details